Sharp Microelectronics of the Americas Memory - Flash - LH28F160S5T-L70A LH28F160S5T-L70A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 206234-LH28F160S5T-L 70A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 4.75 V to 5.25 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 206234-LH28F160S5T-L 70A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 4.75 V to 5.25 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - LH28F160S5T-L70A - 206234-LH28F160S5T-L70A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F160S5T-L70A
206234-LH28F160S5T-L70A
Memory - Flash - LH28F160S5T-L70A 206234-LH28F160S5T-L70A
Manufacturer: Sharp Microelectronics Win Source Part Number: 206234-LH28F160S5T-L 70A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 4.75 V to 5.25 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 206234-LH28F160S5T-L70A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 425-1840-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 56-TSOP

FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 56-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-LH28F160S5T-L70A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LH28F160S5T-L70A
Memory IC and Storage Component 774-LH28F160S5T-L70A
IC FLASH 16MBIT PARALLEL 56TSOP Product overview: LH28F160S5T-L70A from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F160S5T-L70A can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 56TSOP Product overview: LH28F160S5T-L70A from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F160S5T-L70A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - LH28F160S5T-L70A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit Parallel 70 ns 56-TSOP

FLASH Memory IC 16Mbit Parallel 70 ns 56-TSOP

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 56TSOP

IC FLASH 16MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - LH28F160S5T-L70A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LH28F160S5T-L70A
Integrated Circuits (ICs) - Memory - Memory LH28F160S5T-L70A
IC FLASH 16MBIT PARALLEL 56TSOP

IC FLASH 16MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 206234-LH28F160S5T-L70A 425-1840-ND 774-LH28F160S5T-L70A LH28F160S5T-L70A LH28F160S5T-L70A LH28F160S5T-L70A
Product Name Memory - Flash - LH28F160S5T-L70A Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 56-TSOP "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
 - 27S03A/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details