FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 56-TSOP
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1052529-LH28F160S5HT
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT PARALLEL 56TSOP Product overview: LH28F160S5HT-TW from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F160S5HT-TW can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT PARALLEL 56TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 56-TSOP
IC FLASH 16MBIT PARALLEL 56TSOP
IC FLASH 16MBIT PARALLEL 56TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 425-2460-ND | 1052529-LH28F160S5HT-TW | 774-LH28F160S5HT-TW | LH28F160S5HT-TW | LH28F160S5HT-TW | LH28F160S5HT-TW | LH28F160S5HT-TW |
| Product Name | Memory | Memory - Flash - LH28F160S5HT-TW | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | SOP; 56-TSOP | Tray | 56-TFSOP (0.724\", 18.40mm Width) | 56-TFSOP (0.724", 18.40mm Width) |