IC FLASH 16MBIT PARALLEL 56SSOP Product overview: LH28F160S5HNS-S1 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F160S5HNS-S1
Manufacturer: Sharp Microelectronics
Win Source Part Number: 778597-LH28F160S5HNS
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-SOP (0.524", 13.30mm)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: LH28F160S5HNS
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): LH28F640SPHT-PLTZ8;
Introduction Date: October 14, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC FLASH 16MBIT PARALLEL 56SSOP
IC FLASH 16MBIT PARALLEL 56SSOP
FLASH Memory IC 16Mbit Parallel 70 ns 56-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-LH28F160S5HNS-S1 | 778597-LH28F160S5HNS-S1 | LH28F160S5HNS-S1 | LH28F160S5HNS-S1 | LH28F160S5HNS-S1 |
| Product Name | Memory IC and Storage Component | Memory - Flash - LH28F160S5HNS-S1 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |