Sharp Microelectronics of the Americas Memory - Flash - LH28F160S3T-L10A LH28F160S3T-L10A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1196437-LH28F160S3T- L10A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): E28F016SV-065; E28F016SV-070; E28F016SA-100; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1196437-LH28F160S3T- L10A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): E28F016SV-065; E28F016SV-070; E28F016SA-100; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - LH28F160S3T-L10A - 1196437-LH28F160S3T-L10A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F160S3T-L10A
1196437-LH28F160S3T-L10A
Memory - Flash - LH28F160S3T-L10A 1196437-LH28F160S3T-L10A
Manufacturer: Sharp Microelectronics Win Source Part Number: 1196437-LH28F160S3T- L10A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): E28F016SV-065; E28F016SV-070; E28F016SA-100; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1196437-LH28F160S3T-L10A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 100ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP
Alternative Parts (Cross-Reference): E28F016SV-065; E28F016SV-070; E28F016SA-100;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2MB 1MB Memory IC and Storage Component - 774-LH28F160S3T-L10A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MB 1MB Memory IC and Storage Component
774-LH28F160S3T-L10A
2MB 1MB Memory IC and Storage Component 774-LH28F160S3T-L10A
Flash Memory 16M (2MB × 8/1MB × 16) Product overview: LH28F160S3T-L10A from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MB, 1MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MB, 1MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F160S3T-L10A can be used for catalog matching and distributor lookup.

Flash Memory 16M (2MB × 8/1MB × 16) Product overview: LH28F160S3T-L10A from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MB, 1MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MB, 1MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F160S3T-L10A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1196437-LH28F160S3T-L10A 774-LH28F160S3T-L10A
Product Name Memory - Flash - LH28F160S3T-L10A 2MB 1MB Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns
Cycle Time 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 51-32598Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details