Sharp Microelectronics of the Americas Memory LH28F160S3HT-L10A

Description
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 100ns 56-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 100ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 425-1839-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 100ns 56-TSOP

FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 100ns 56-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-LH28F160S3HT-L10A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LH28F160S3HT-L10A
Memory IC and Storage Component 774-LH28F160S3HT-L10A
IC FLASH 16MBIT PARALLEL 56TSOP Product overview: LH28F160S3HT-L10A from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F160S3HT-L10 A can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 56TSOP Product overview: LH28F160S3HT-L10A from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F160S3HT-L10A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - LH28F160S3HT-L10A - 80102-LH28F160S3HT-L10A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F160S3HT-L10A
80102-LH28F160S3HT-L10A
Memory - Flash - LH28F160S3HT-L10A 80102-LH28F160S3HT-L10A
Manufacturer: Sharp Microelectronics Win Source Part Number: 80102-LH28F160S3HT-L 10A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 80102-LH28F160S3HT-L10A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - LH28F160S3HT-L10A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit Parallel 100 ns 56-TSOP

FLASH Memory IC 16Mbit Parallel 100 ns 56-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - LH28F160S3HT-L10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LH28F160S3HT-L10A
Integrated Circuits (ICs) - Memory - Memory LH28F160S3HT-L10A
IC FLASH 16MBIT PARALLEL 56TSOP

IC FLASH 16MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 16MBIT PARALLEL 56TSOP

IC FLASH 16MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 56TSOP

IC FLASH 16MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 425-1839-ND 774-LH28F160S3HT-L10A 80102-LH28F160S3HT-L10A LH28F160S3HT-L10A LH28F160S3HT-L10A LH28F160S3HT-L10A LH28F160S3HT-L10A
Product Name Memory Memory IC and Storage Component Memory - Flash - LH28F160S3HT-L10A Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" Tray SOP; 56-TSOP 56-TFSOP (0.724\", 18.40mm Width) 56-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details