Manufacturer: Sharp Microelectronics
Win Source Part Number: 877101-LH28F160S3HNS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 100 ns 56-SSOP
Package: Tube
Package: 56-SOP (0.524", 13.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Other Part Number: 425-1842, LHF16KAR, LHF16KAS
IC FLASH 16MBIT PARALLEL 56SSOP Product overview: LH28F160S3HNS-L10 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F160S3HNS-L1
IC FLASH 16MBIT PARALLEL 56SSOP
IC FLASH 16MBIT PARALLEL 56SSOP
FLASH Memory IC 16Mbit Parallel 100 ns 56-SSOP
IC FLASH 16MBIT PARALLEL 56SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 877101-LH28F160S3HNS-L10 | 774-LH28F160S3HNS-L10 | LH28F160S3HNS-L10 | LH28F160S3HNS-L10 | LH28F160S3HNS-L10 | LH28F160S3HNS-L10 |
| Product Name | Memory - Flash - LH28F160S3HNS-L10 | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; 56-SSOP | Tube | SSOP; 56-SOP (0.524", 13.30mm Width) | 56-SOP (0.524\", 13.30mm Width) | ||
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns |