IC FLASH 16MBIT PARALLEL 48TSOP Product overview: LH28F160BJHE-TTL90 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F160BJHE-TTL
Manufacturer: Sharp Microelectronics
Win Source Part Number: 070966-LH28F160BJHE-
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
FLASH - Boot Block Memory IC 16Mb (2M x 8, 1M x 16) Parallel 90ns 48-TSOP
FLASH - Boot Block Memory IC 16Mbit Parallel 90 ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-LH28F160BJHE-TTL90 | 070966-LH28F160BJHE-TTL90 | 425-1824-ND | LH28F160BJHE-TTL90 | LH28F160BJHE-TTL90 | LH28F160BJHE-TTL90 |
| Product Name | Memory IC and Storage Component | Memory - Flash - LH28F160BJHE-TTL90 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 90 ns | 90 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |