Sharp Microelectronics of the Americas Memory - Flash - LH28F128BFHT-PTTL75A LH28F128BFHT-PTTL75A

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218741-LH28F128BFHT -PTTL75A Operating Supply Voltage: 3 V Memory Type: NOR Interface: Parallel Access Time: 75 ns Density: 128 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 56 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA Address Bus Width: 23 b
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218741-LH28F128BFHT -PTTL75A Operating Supply Voltage: 3 V Memory Type: NOR Interface: Parallel Access Time: 75 ns Density: 128 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 56 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA Address Bus Width: 23 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - LH28F128BFHT-PTTL75A - 1218741-LH28F128BFHT-PTTL75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F128BFHT-PTTL75A
1218741-LH28F128BFHT-PTTL75A
Memory - Flash - LH28F128BFHT-PTTL75A 1218741-LH28F128BFHT-PTTL75A
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218741-LH28F128BFHT -PTTL75A Operating Supply Voltage: 3 V Memory Type: NOR Interface: Parallel Access Time: 75 ns Density: 128 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 56 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA Address Bus Width: 23 b

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218741-LH28F128BFHT-PTTL75A
Operating Supply Voltage: 3 V
Memory Type: NOR
Interface: Parallel
Access Time: 75 ns
Density: 128 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 56
Categories: Flash
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 30 mA
Address Bus Width: 23 b

Buy Now
Memory IC and Storage Component - 774-LH28F128BFHT-PTTL75A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LH28F128BFHT-PTTL75A
Memory IC and Storage Component 774-LH28F128BFHT-PTTL75A
Product overview: LH28F128BFHT-PTTL75A from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F128BFHT-PTT L75A can be used for catalog matching and distributor lookup.

Product overview: LH28F128BFHT-PTTL75A from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F128BFHT-PTTL75A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1218741-LH28F128BFHT-PTTL75A 774-LH28F128BFHT-PTTL75A
Product Name Memory - Flash - LH28F128BFHT-PTTL75A Memory IC and Storage Component
Memory Category NOR NOR
Access Time 75 ns 75 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 128000 kbits 128000 kbits
Package Type SOP; TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 6116LA35TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details