FLASH Memory IC 16Mb (2M x 8) Parallel 95ns 40-TSOP
Manufacturer: Sharp Microelectronics
Win Source Part Number: 087239-LH28F016SCT-L
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Access Time: 95ns
Family Name: LH28F016SCT-L95
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-TSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MX29F016T4I-12G; MX29LV017BTC-90; MX29F016T4I-90; MX29LV017ATC-70;
Introduction Date: November 03, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC FLASH 16MBIT PARALLEL 40TSOP Product overview: LH28F016SCT-L95 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F016SCT-L95 can be used for catalog matching and distributor lookup.
FLASH Memory IC 16Mbit Parallel 95 ns 40-TSOP
IC FLASH 16MBIT PARALLEL 40TSOP
IC FLASH 16MBIT PARALLEL 40TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 425-1837-ND | 087239-LH28F016SCT-L95 | 774-LH28F016SCT-L95 | LH28F016SCT-L95 | LH28F016SCT-L95 | LH28F016SCT-L95 |
| Product Name | Memory | Memory - Flash - LH28F016SCT-L95 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | "40-TFSOP (0.724"", 18.40mm Width)" | SOP; 40-TSOP | Tray | 40-TFSOP (0.724\", 18.40mm Width) |