Manufacturer: Sharp Microelectronics
Win Source Part Number: 070963-LH28F008SAT-8
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Access Time: 85ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC FLASH 8MBIT PARALLEL 40TSOP Product overview: LH28F008SAT-85 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F008SAT-85 can be used for catalog matching and distributor lookup.
FLASH Memory IC 8Mb (1M x 8) Parallel 85ns 40-TSOP
IC FLASH 8MBIT PARALLEL 40TSOP
IC FLASH 8MBIT PARALLEL 40TSOP
IC FLASH 8MBIT PARALLEL 40TSOP
FLASH Memory IC 8Mbit Parallel 85 ns 40-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 070963-LH28F008SAT-85 | 774-LH28F008SAT-85 | 425-1836-ND | LH28F008SAT-85 | LH28F008SAT-85 | LH28F008SAT-85 | LH28F008SAT-85 |
| Product Name | Memory - Flash - LH28F008SAT-85 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH |
| Access Time | 85 ns | 85 ns | 85 ns | 85 ns | 85 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; 40-TSOP | Tray | "40-TFSOP (0.724"", 18.40mm Width)" | 40-TFSOP (0.724", 18.40mm Width) | 40-TFSOP (0.724\", 18.40mm Width) |