Manufacturer: Sharp Microelectronics
Win Source Part Number: 846522-IS489E
Features: Optical Sensor
Package: Bag
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.6050
Other Part Number: 425-2070, 425-2070-5, 425-2070-5-ND
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 846522-IS489E |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Logic Output - IS489E |