Manufacturer: Sharp Microelectronics
Win Source Part Number: 069858-IS486E
Type: Photo Detector, Logic Output
Output Type: Logic
Wavelength: 900nm
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 069858-IS486E |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Logic Output - IS486E |