Manufacturer: Sharp Microelectronics
Win Source Part Number: 875475-IS471FSE
Operating Temperature Range: -25°C ~ 60°C (TA)
Features: Optical Sensor 940nm Photo Detector, Logic Output Logic Radial - 4 Leads
Package: Bulk
Package: Radial - 4 Leads
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.6050
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 875475-IS471FSE |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Logic Output - IS471FSE |