Manufacturer: Sharp Microelectronics
Win Source Part Number: 088071-IS471FE
Type: Photo Detector, Logic Output
Output Type: Logic
Family Name: IS471F
Wavelength: 940nm
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 60°C (TA)
Introduction Date: February 24, 1997
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 088071-IS471FE |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Logic Output - IS471FE |