Manufacturer: Sharp Microelectronics
Win Source Part Number: 802256-IS471F
Type: Photo Detector, Logic Output
Output Type: Logic
Part Status: Obsolete (End Of Life)
Wavelength: 940nm
Temperature Range - Operating: -25°C ~ 60°C
Manufacturer Package: Radial - 4 Leads
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 802256-IS471F |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Logic Output - IS471F |