Sharp Microelectronics of the Americas PMIC - PMIC - Power Management - Specialized - IR3M55U6 IR3M55U6

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 731436-IR3M55U6 Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Manufacturer Homepage: sharp-world.com Introduction Date: January 01, 2000 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 731436-IR3M55U6 Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Manufacturer Homepage: sharp-world.com Introduction Date: January 01, 2000 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3M55U6 - 731436-IR3M55U6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3M55U6
731436-IR3M55U6
PMIC - PMIC - Power Management - Specialized - IR3M55U6 731436-IR3M55U6
Manufacturer: Sharp Microelectronics Win Source Part Number: 731436-IR3M55U6 Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Manufacturer Homepage: sharp-world.com Introduction Date: January 01, 2000 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 731436-IR3M55U6
Series: *
Part Status: Obsolete(EOL)
Categories: Uncategorized
Manufacturer Homepage: sharp-world.com
Introduction Date: January 01, 2000
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Power Management - Specialized - IR3M55U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3M55U6
Power Management - Specialized IR3M55U6
PMIC

PMIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 731436-IR3M55U6 IR3M55U6
Product Name PMIC - PMIC - Power Management - Specialized - IR3M55U6 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details