IC VID GAMMA CORRECT REF 20HQFN Product overview: IR3E3146 from Sharp Microelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-IR3E3146 can be used for catalog matching and distributor lookup.
Video Gamma Reference IC 20-HQFN (4x4) Package
Manufacturer: Sharp Microelectronics
Win Source Part Number: 126268-IR3E3146
Packaging: Reel - TR
Type: Gamma Correction Reference
Applications: TFT-LCD Monitors
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-HQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Video Gamma Reference IC 20-HQFN (4x4) Package
IC VID GAMMA CORRECT REF 20HQFN
IC VID GAMMA CORRECT REF 20HQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-IR3E3146 | 425-2493-2-ND | 126268-IR3E3146 | IR3E3146 | IR3E3146 | IR3E3146 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - IR3E3146 | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Supply Voltage | 4.6 to 5.5 volts | 4.6 to 5.5 volts |