Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164503-GW6DMD30XFC
Reverse Voltage: -15 V
Luminous Flux: 3.5 klm
Categories: Custom Parts
Number of LEDs: 120
Lens Style: Colored
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Power Dissipation: 46.2 W
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164503-GW6DMD30XFC |
| Product Name | Custom Parts - Custom Parts (E - I) - GW6DMD30XFC |