Win Source Part Number: 998482-GW6DGA27NFC
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: Mega Zenigata
Type: Chip On Board (COB)
Color: White, Warm
Package: Tray
Standard Package: 400
Current - Max: 700mA
Configuration: Rectangle
Voltage - Forward (Vf) (Typ): 37V
Current - Test: 400mA
Height: 1.80mm
Lens Type: Flat
CCT (K): 2700K
CRI (Color Rendering Index): 90
Dimension: 20.00mm L x 24.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Sharp Microelectronics
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | GW6DGA27NFC |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |