Manufacturer: Sharp Microelectronics
Win Source Part Number: 738423-GW6BMJ40HED
Packaging: Tray
Type: Chip On Board (COB)
Color: White, Neutral
Current - Max: 900mA
Configuration: Rectangle
Current - Test: 640mA
Height: 1.60mm
Lens Type: Flat
CCT (K): 4000K
CRI (Color Rendering Index): 80
Categories: Optoelectronics
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 3 (168 Hours)
Parts Dimension: 6.50mm L x 15.00mm W
Voltage - Forward (Vf): 18V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | GW6BMJ40HED |
| Product Name | Led Lighting - LED Lighting - COBs, Engines, Modules - GW6BMJ40HED |