Sharp Microelectronics of the Americas Led Lighting - LED Lighting - COBs, Engines, Modules - GW5DMA27M04 GW5DMA27M04

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 775479-GW5DMA27M04 Series: Mega Zenigata Packaging: Tray Type: Chip On Board (COB) Color: White, Warm Current - Max: 700mA Configuration: Square Voltage - Forward (Vf) (Typ): 37V Current - Test: 400mA Height: 1.80mm Lens Type: Flat Part Status: Obsolete(EOL) Family Name: GW5DMA27M04 CCT (K): 2700K Lumens/Watt @ Current - Test: 91 lm/W CRI (Color Rendering Index): 80 Flux @ Current/Temperature - Test: 1350 lm (Typ) Temperature - Test: 25°C Categories: Optoelectronics Dimension: 20.00mm L x 24.00mm W Introduction Date: February 22, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 775479-GW5DMA27M04 Series: Mega Zenigata Packaging: Tray Type: Chip On Board (COB) Color: White, Warm Current - Max: 700mA Configuration: Square Voltage - Forward (Vf) (Typ): 37V Current - Test: 400mA Height: 1.80mm Lens Type: Flat Part Status: Obsolete(EOL) Family Name: GW5DMA27M04 CCT (K): 2700K Lumens/Watt @ Current - Test: 91 lm/W CRI (Color Rendering Index): 80 Flux @ Current/Temperature - Test: 1350 lm (Typ) Temperature - Test: 25°C Categories: Optoelectronics Dimension: 20.00mm L x 24.00mm W Introduction Date: February 22, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5DMA27M04 - GW5DMA27M04 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5DMA27M04
GW5DMA27M04
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5DMA27M04 GW5DMA27M04
Manufacturer: Sharp Microelectronics Win Source Part Number: 775479-GW5DMA27M04 Series: Mega Zenigata Packaging: Tray Type: Chip On Board (COB) Color: White, Warm Current - Max: 700mA Configuration: Square Voltage - Forward (Vf) (Typ): 37V Current - Test: 400mA Height: 1.80mm Lens Type: Flat Part Status: Obsolete(EOL) Family Name: GW5DMA27M04 CCT (K): 2700K Lumens/Watt @ Current - Test: 91 lm/W CRI (Color Rendering Index): 80 Flux @ Current/Temperature - Test: 1350 lm (Typ) Temperature - Test: 25°C Categories: Optoelectronics Dimension: 20.00mm L x 24.00mm W Introduction Date: February 22, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 775479-GW5DMA27M04
Series: Mega Zenigata
Packaging: Tray
Type: Chip On Board (COB)
Color: White, Warm
Current - Max: 700mA
Configuration: Square
Voltage - Forward (Vf) (Typ): 37V
Current - Test: 400mA
Height: 1.80mm
Lens Type: Flat
Part Status: Obsolete(EOL)
Family Name: GW5DMA27M04
CCT (K): 2700K
Lumens/Watt @ Current - Test: 91 lm/W
CRI (Color Rendering Index): 80
Flux @ Current/Temperature - Test: 1350 lm (Typ)
Temperature - Test: 25°C
Categories: Optoelectronics
Dimension: 20.00mm L x 24.00mm W
Introduction Date: February 22, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number GW5DMA27M04
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - GW5DMA27M04
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details