Sharp Microelectronics of the Americas Led Lighting - LED Lighting - COBs, Engines, Modules - GW5DLC50M04 GW5DLC50M04

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 873085-GW5DLC50M04 Features: LED Lighting COBs Engines Modules LED Module series White, Cool Rectangle Package: Tray Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 873085-GW5DLC50M04 Features: LED Lighting COBs Engines Modules LED Module series White, Cool Rectangle Package: Tray Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5DLC50M04 - GW5DLC50M04 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5DLC50M04
GW5DLC50M04
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5DLC50M04 GW5DLC50M04
Manufacturer: Sharp Microelectronics Win Source Part Number: 873085-GW5DLC50M04 Features: LED Lighting COBs Engines Modules LED Module series White, Cool Rectangle Package: Tray Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 873085-GW5DLC50M04
Features: LED Lighting COBs Engines Modules LED Module series White, Cool Rectangle
Package: Tray
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number GW5DLC50M04
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - GW5DLC50M04
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 199058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 0.9055 inch (23 mm)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Rated Average Life 100000 hours
View Details