Sharp Microelectronics of the Americas Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTF30K00 GW5BTF30K00

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 775477-GW5BTF30K00 Series: Mini Zenigata Packaging: Tray Type: Chip On Board (COB) Color: White, Warm Current - Max: 700mA Configuration: Rectangle Voltage - Forward (Vf) (Typ): 10.2V Current - Test: 640mA Height: 1.60mm Lens Type: Flat Part Status: Obsolete(EOL) Family Name: GW5BTF30K00 CCT (K): 3000K Lumens/Watt @ Current - Test: 57 lm/W CRI (Color Rendering Index): 83 Flux @ Current/Temperature - Test: 375 lm (Typ) Temperature - Test: 25°C Light Emitting Surface (LES): 8.90mm L x 7.90mm W Categories: Optoelectronics Dimension: 15.00mm L x 12.00mm W Alternative Parts (Cross-Reference): GW5BMF30K04; GW6BMG30HD6; Introduction Date: December 17, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 775477-GW5BTF30K00 Series: Mini Zenigata Packaging: Tray Type: Chip On Board (COB) Color: White, Warm Current - Max: 700mA Configuration: Rectangle Voltage - Forward (Vf) (Typ): 10.2V Current - Test: 640mA Height: 1.60mm Lens Type: Flat Part Status: Obsolete(EOL) Family Name: GW5BTF30K00 CCT (K): 3000K Lumens/Watt @ Current - Test: 57 lm/W CRI (Color Rendering Index): 83 Flux @ Current/Temperature - Test: 375 lm (Typ) Temperature - Test: 25°C Light Emitting Surface (LES): 8.90mm L x 7.90mm W Categories: Optoelectronics Dimension: 15.00mm L x 12.00mm W Alternative Parts (Cross-Reference): GW5BMF30K04; GW6BMG30HD6; Introduction Date: December 17, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTF30K00 - GW5BTF30K00 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTF30K00
GW5BTF30K00
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTF30K00 GW5BTF30K00
Manufacturer: Sharp Microelectronics Win Source Part Number: 775477-GW5BTF30K00 Series: Mini Zenigata Packaging: Tray Type: Chip On Board (COB) Color: White, Warm Current - Max: 700mA Configuration: Rectangle Voltage - Forward (Vf) (Typ): 10.2V Current - Test: 640mA Height: 1.60mm Lens Type: Flat Part Status: Obsolete(EOL) Family Name: GW5BTF30K00 CCT (K): 3000K Lumens/Watt @ Current - Test: 57 lm/W CRI (Color Rendering Index): 83 Flux @ Current/Temperature - Test: 375 lm (Typ) Temperature - Test: 25°C Light Emitting Surface (LES): 8.90mm L x 7.90mm W Categories: Optoelectronics Dimension: 15.00mm L x 12.00mm W Alternative Parts (Cross-Reference): GW5BMF30K04; GW6BMG30HD6; Introduction Date: December 17, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 775477-GW5BTF30K00
Series: Mini Zenigata
Packaging: Tray
Type: Chip On Board (COB)
Color: White, Warm
Current - Max: 700mA
Configuration: Rectangle
Voltage - Forward (Vf) (Typ): 10.2V
Current - Test: 640mA
Height: 1.60mm
Lens Type: Flat
Part Status: Obsolete(EOL)
Family Name: GW5BTF30K00
CCT (K): 3000K
Lumens/Watt @ Current - Test: 57 lm/W
CRI (Color Rendering Index): 83
Flux @ Current/Temperature - Test: 375 lm (Typ)
Temperature - Test: 25°C
Light Emitting Surface (LES): 8.90mm L x 7.90mm W
Categories: Optoelectronics
Dimension: 15.00mm L x 12.00mm W
Alternative Parts (Cross-Reference): GW5BMF30K04; GW6BMG30HD6;
Introduction Date: December 17, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number GW5BTF30K00
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTF30K00
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2226900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 18 watts
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details