Manufacturer: Sharp Microelectronics
Win Source Part Number: 775475-GW5BTC30K00
Series: Mini Zenigata
Packaging: Tray
Type: Chip On Board (COB)
Color: White, Warm
Current - Max: 400mA
Configuration: Rectangle
Voltage - Forward (Vf) (Typ): 10.2V
Current - Test: 360mA
Height: 1.60mm
Lens Type: Flat
Part Status: Obsolete(EOL)
Family Name: GW5BTC30K00
CCT (K): 3000K
Lumens/Watt @ Current - Test: 57 lm/W
CRI (Color Rendering Index): 83
Flux @ Current/Temperature - Test: 210 lm (Typ)
Temperature - Test: 25°C
Light Emitting Surface (LES): 7.10mm L x 7.10mm W
Categories: Optoelectronics
Dimension: 15.00mm L x 12.00mm W
Alternative Parts (Cross-Reference): GW5BMC30KG4;
Introduction Date: December 17, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | GW5BTC30K00 |
| Product Name | Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC30K00 |