Sharp Microelectronics of the Americas Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC27K00 GW5BTC27K00

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 873084-GW5BTC27K00 Series: Mini Zenigata Features: LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Rectangle Package: Tray Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 873084-GW5BTC27K00 Series: Mini Zenigata Features: LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Rectangle Package: Tray Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC27K00 - GW5BTC27K00 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC27K00
GW5BTC27K00
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC27K00 GW5BTC27K00
Manufacturer: Sharp Microelectronics Win Source Part Number: 873084-GW5BTC27K00 Series: Mini Zenigata Features: LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Rectangle Package: Tray Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 873084-GW5BTC27K00
Series: Mini Zenigata
Features: LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Rectangle
Package: Tray
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number GW5BTC27K00
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC27K00
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details