Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182224-GW5BMJ40K04
Length: 15 mm
Luminous Flux: 880 lm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 12 mm
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182224-GW5BMJ40K04 |
| Product Name | Custom Parts - Custom Parts (E - I) - GW5BMJ40K04 |