Sharp Microelectronics of the Americas OEM Parts - OEM Parts (F - I) - GW5BMC30KG4 GW5BMC30KG4

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000268-GW5BMC30KG4 Color: White Termination: SMD/SMT Mounting: SMD (SMT) Luminous Flux: 330 lm Categories: OEM Parts(F-I) Number of LEDs: 18 Lens Style: Square Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000268-GW5BMC30KG4 Color: White Termination: SMD/SMT Mounting: SMD (SMT) Luminous Flux: 330 lm Categories: OEM Parts(F-I) Number of LEDs: 18 Lens Style: Square Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GW5BMC30KG4 - 1000268-GW5BMC30KG4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GW5BMC30KG4
1000268-GW5BMC30KG4
OEM Parts - OEM Parts (F - I) - GW5BMC30KG4 1000268-GW5BMC30KG4
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000268-GW5BMC30KG4 Color: White Termination: SMD/SMT Mounting: SMD (SMT) Luminous Flux: 330 lm Categories: OEM Parts(F-I) Number of LEDs: 18 Lens Style: Square Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000268-GW5BMC30KG4
Color: White
Termination: SMD/SMT
Mounting: SMD (SMT)
Luminous Flux: 330 lm
Categories: OEM Parts(F-I)
Number of LEDs: 18
Lens Style: Square
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1000268-GW5BMC30KG4
Product Name OEM Parts - OEM Parts (F - I) - GW5BMC30KG4
Unlock Full Specs
to access all available technical data