Sharp Microelectronics of the Americas Sensors, Transducers - Color Sensors - Industrial GP2Y40010K0F

Description
Win Source Part Number: 1060967-GP2Y40010K0F Category: Sensors, Transducers>Color Sensors - Industrial Package: Tape & Reel (TR) Standard Package: 3,000 Output: Voltage, CMYK Current - Supply (Max): 12mA @ 5V Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: Box Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1060967-GP2Y40010K0F Category: Sensors, Transducers>Color Sensors - Industrial Package: Tape & Reel (TR) Standard Package: 3,000 Output: Voltage, CMYK Current - Supply (Max): 12mA @ 5V Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: Box Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Color Sensors - Industrial - GP2Y40010K0F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Color Sensors - Industrial
GP2Y40010K0F
Sensors, Transducers - Color Sensors - Industrial GP2Y40010K0F
Win Source Part Number: 1060967-GP2Y40010K0F Category: Sensors, Transducers>Color Sensors - Industrial Package: Tape & Reel (TR) Standard Package: 3,000 Output: Voltage, CMYK Current - Supply (Max): 12mA @ 5V Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: Box Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Product Status: Obsolete

Win Source Part Number: 1060967-GP2Y40010K0F
Category: Sensors, Transducers>Color Sensors - Industrial
Package: Tape & Reel (TR)
Standard Package: 3,000
Output: Voltage, CMYK
Current - Supply (Max): 12mA @ 5V
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: Box
Temperature Range - Operating: 0°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Color Sensors
Product Number GP2Y40010K0F
Product Name Sensors, Transducers - Color Sensors - Industrial
Output Options Voltage, CMYK
Unlock Full Specs
to access all available technical data

Similar Products

Registration Sensors - 2859409 - RS Components, Ltd.
Specs
Light Source LEDs; LED
Output Options PNP/NPN
View Details
Reflex Sensor for the Distinction of Materials and Parts - colorSENSOR CFS4-A20 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details
Color sensor - SBSI-F-AF-R3C-F6-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details