Sharp Microelectronics of the Americas Capacitors - Thin Film Capacitors GP2Y1023AU0F

Description
Manufacturer: AMIS Category: Capacitors - Thin Film Capacitors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Sensitivity: 1.1mV/°/s Current - DC Forward (If) (Max): 50 mA Voltage - Supply: 3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Capacitors - Thin Film Capacitors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Sensitivity: 1.1mV/°/s Current - DC Forward (If) (Max): 50 mA Voltage - Supply: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Thin Film Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Thin Film Capacitors
Capacitors - Thin Film Capacitors
Manufacturer: AMIS Category: Capacitors - Thin Film Capacitors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Sensitivity: 1.1mV/°/s Current - DC Forward (If) (Max): 50 mA Voltage - Supply: 3V

Manufacturer: AMIS
Category: Capacitors - Thin Film Capacitors
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Output Type: Inverted
Sensitivity: 1.1mV/°/s
Current - DC Forward (If) (Max): 50 mA
Voltage - Supply: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Capacitors - Thin Film Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C17CF6R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details