Sharp Microelectronics of the Americas Sensors Transducers GP2Y1010AU0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 087008-GP2Y1010AU0F Category: Sensors Transducers Family: Dust Sensors Type: Infrared Mounting Style: Chassis Mount Operating Temperature Range: -10°C ~ 65°C Package: Module Single Pass Through Standard Package: 250 Catalog: GP2Y1010AU0F Operating Supply Voltage: 4.5 V ~ 5.5 V Current - DC Forward (If) (Max): 20mA Sensitivity: 0.5V/(0.1mg/m3) Family Name: GP2Y1010AU Introduction Date: February 06, 2007 Country of Origin: Indonesia, Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 087008-GP2Y1010AU0F Category: Sensors Transducers Family: Dust Sensors Type: Infrared Mounting Style: Chassis Mount Operating Temperature Range: -10°C ~ 65°C Package: Module Single Pass Through Standard Package: 250 Catalog: GP2Y1010AU0F Operating Supply Voltage: 4.5 V ~ 5.5 V Current - DC Forward (If) (Max): 20mA Sensitivity: 0.5V/(0.1mg/m3) Family Name: GP2Y1010AU Introduction Date: February 06, 2007 Country of Origin: Indonesia, Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Transducers - 087008-GP2Y1010AU0F - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
087008-GP2Y1010AU0F
Sensors Transducers 087008-GP2Y1010AU0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 087008-GP2Y1010AU0F Category: Sensors Transducers Family: Dust Sensors Type: Infrared Mounting Style: Chassis Mount Operating Temperature Range: -10°C ~ 65°C Package: Module Single Pass Through Standard Package: 250 Catalog: GP2Y1010AU0F Operating Supply Voltage: 4.5 V ~ 5.5 V Current - DC Forward (If) (Max): 20mA Sensitivity: 0.5V/(0.1mg/m3) Family Name: GP2Y1010AU Introduction Date: February 06, 2007 Country of Origin: Indonesia, Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 087008-GP2Y1010AU0F
Category: Sensors Transducers
Family: Dust Sensors
Type: Infrared
Mounting Style: Chassis Mount
Operating Temperature Range: -10°C ~ 65°C
Package: Module Single Pass Through
Standard Package: 250
Catalog: GP2Y1010AU0F
Operating Supply Voltage: 4.5 V ~ 5.5 V
Current - DC Forward (If) (Max): 20mA
Sensitivity: 0.5V/(0.1mg/m3)
Family Name: GP2Y1010AU
Introduction Date: February 06, 2007
Country of Origin: Indonesia, Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 087008-GP2Y1010AU0F
Product Name Sensors Transducers
Unlock Full Specs
to access all available technical data