Sharp Microelectronics of the Americas Electronic Surplus - GP2Y0D815Z0F GP2Y0D815Z0F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 759869-GP2Y0D815Z0F Output Type: Digital Supply Current: 5mA Part Status: Last Time Buy Sensing Distance: 5.9" (15cm) Categories: Sensors, Transducers Temperature Range - Operating: -10°C ~ 60°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 6.2V Voltage - Output Difference at Distance: 1.2V at 120 ~ 220mm Voltage - Output at Distance: 600mV at 12cm
Request a Quote Datasheet
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 759869-GP2Y0D815Z0F Output Type: Digital Supply Current: 5mA Part Status: Last Time Buy Sensing Distance: 5.9" (15cm) Categories: Sensors, Transducers Temperature Range - Operating: -10°C ~ 60°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 6.2V Voltage - Output Difference at Distance: 1.2V at 120 ~ 220mm Voltage - Output at Distance: 600mV at 12cm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - GP2Y0D815Z0F - 759869-GP2Y0D815Z0F - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GP2Y0D815Z0F
759869-GP2Y0D815Z0F
Electronic Surplus - GP2Y0D815Z0F 759869-GP2Y0D815Z0F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 759869-GP2Y0D815Z0F Output Type: Digital Supply Current: 5mA Part Status: Last Time Buy Sensing Distance: 5.9" (15cm) Categories: Sensors, Transducers Temperature Range - Operating: -10°C ~ 60°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 6.2V Voltage - Output Difference at Distance: 1.2V at 120 ~ 220mm Voltage - Output at Distance: 600mV at 12cm

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 759869-GP2Y0D815Z0F
Output Type: Digital
Supply Current: 5mA
Part Status: Last Time Buy
Sensing Distance: 5.9" (15cm)
Categories: Sensors, Transducers
Temperature Range - Operating: -10°C ~ 60°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 6.2V
Voltage - Output Difference at Distance: 1.2V at 120 ~ 220mm
Voltage - Output at Distance: 600mV at 12cm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 759869-GP2Y0D815Z0F
Product Name Electronic Surplus - GP2Y0D815Z0F
Unlock Full Specs
to access all available technical data