Sharp Microelectronics of the Americas Sensors, Transducers -Optical Sensors -Distance Measuring GP2Y0D340K

Description
Manufacturer: Sharp Microelectronics Category: Sensors, Transducers -Optical Sensors -Distance Measuring Package: Tray Product Status: Obsolete Sensing Distance: 40cm Output Type: Digital Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 50 mA Operating Temperature: -10°C ~ 60°C (TA)
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Category: Sensors, Transducers -Optical Sensors -Distance Measuring Package: Tray Product Status: Obsolete Sensing Distance: 40cm Output Type: Digital Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 50 mA Operating Temperature: -10°C ~ 60°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Optical Sensors -Distance Measuring - GP2Y0D340K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Optical Sensors -Distance Measuring
GP2Y0D340K
Sensors, Transducers -Optical Sensors -Distance Measuring GP2Y0D340K
Manufacturer: Sharp Microelectronics Category: Sensors, Transducers -Optical Sensors -Distance Measuring Package: Tray Product Status: Obsolete Sensing Distance: 40cm Output Type: Digital Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 50 mA Operating Temperature: -10°C ~ 60°C (TA)

Manufacturer: Sharp Microelectronics
Category: Sensors, Transducers -Optical Sensors -Distance Measuring
Package: Tray
Product Status: Obsolete
Sensing Distance: 40cm
Output Type: Digital
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply: 50 mA
Operating Temperature: -10°C ~ 60°C (TA)

Buy Now Datasheet
Distance Measuring - 425-1810-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
425-1810-ND
Distance Measuring 425-1810-ND
Optical Sensor 40cm Digital Output

Optical Sensor 40cm Digital Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Distance Meters Distance Meters
Product Number GP2Y0D340K 425-1810-ND
Product Name Sensors, Transducers -Optical Sensors -Distance Measuring Distance Measuring
Measuring Technology Laser or optical gaging
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers