Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0D02YK0F GP2Y0D02YK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204471-GP2Y0D02YK0F Output Type: Digital Sensing Distance: 80cm Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204471-GP2Y0D02YK0F Output Type: Digital Sensing Distance: 80cm Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0D02YK0F - 204471-GP2Y0D02YK0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0D02YK0F
204471-GP2Y0D02YK0F
Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0D02YK0F 204471-GP2Y0D02YK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 204471-GP2Y0D02YK0F Output Type: Digital Sensing Distance: 80cm Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 204471-GP2Y0D02YK0F
Output Type: Digital
Sensing Distance: 80cm
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 60°C (TA)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204471-GP2Y0D02YK0F
Product Name Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0D02YK0F
Unlock Full Specs
to access all available technical data