Sharp Microelectronics of the Americas Distance Measuring GP2Y0AF15X

Description
"Optical Sensor 0.59"" ~ 5.91"" (1.5 ~ 15cm) Analog Output"
Request a Quote Datasheet
Description
"Optical Sensor 0.59"" ~ 5.91"" (1.5 ~ 15cm) Analog Output"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distance Measuring - 1855-1054-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
1855-1054-ND
Distance Measuring 1855-1054-ND
"Optical Sensor 0.59"" ~ 5.91"" (1.5 ~ 15cm) Analog Output"

"Optical Sensor 0.59"" ~ 5.91"" (1.5 ~ 15cm) Analog Output"

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Distance Measuring - GP2Y0AF15X - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Distance Measuring
GP2Y0AF15X
Sensors, Transducers - Optical Sensors - Distance Measuring GP2Y0AF15X
Win Source Part Number: 1375666-GP2Y0AF15X Category: Sensors, Transducers - Optical Sensors - Distance Measuring Temperature Range - Operating: -10°C ~ 60°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: SHARP/Socle Technology Package: Tray Product Status: Active Base Product Number: GP2Y0 HTSUS: 9031.80.8085 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Analog Current - Supply: 30 mA Sensing Distance: 0.59" ~ 5.91" (1.5 ~ 15cm) Voltage - Output Difference (Typ) @ Distance: 2.6V @ 1.5 ~ 15cm Voltage - Output (Typ) @ Distance: 400mV @ 15cm

Win Source Part Number: 1375666-GP2Y0AF15X
Category: Sensors, Transducers - Optical Sensors - Distance Measuring
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: SHARP/Socle Technology
Package: Tray
Product Status: Active
Base Product Number: GP2Y0
HTSUS: 9031.80.8085
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Analog
Current - Supply: 30 mA
Sensing Distance: 0.59" ~ 5.91" (1.5 ~ 15cm)
Voltage - Output Difference (Typ) @ Distance: 2.6V @ 1.5 ~ 15cm
Voltage - Output (Typ) @ Distance: 400mV @ 15cm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Distance Meters Distance Meters
Product Number 1855-1054-ND GP2Y0AF15X
Product Name Distance Measuring Sensors, Transducers - Optical Sensors - Distance Measuring
Measuring Technology Laser or optical gaging
Unlock Full Specs
to access all available technical data