Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A51SK0F GP2Y0A51SK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 086186-GP2Y0A51SK0F Output Type: Analog Sensing Distance: 2 to 15cm Categories: Sensors, Transducers Temperature Range - Operating: -10°C to 60°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 22mA Nominal Output Voltage Difference (Typ) @ Distance: 1.65V @ 2 to 15cm Nominal Output Voltage (Typ) @ Distance: 400mV @ 15cm Introduction Date: August 27, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 086186-GP2Y0A51SK0F Output Type: Analog Sensing Distance: 2 to 15cm Categories: Sensors, Transducers Temperature Range - Operating: -10°C to 60°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 22mA Nominal Output Voltage Difference (Typ) @ Distance: 1.65V @ 2 to 15cm Nominal Output Voltage (Typ) @ Distance: 400mV @ 15cm Introduction Date: August 27, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A51SK0F - 086186-GP2Y0A51SK0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A51SK0F
086186-GP2Y0A51SK0F
Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A51SK0F 086186-GP2Y0A51SK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 086186-GP2Y0A51SK0F Output Type: Analog Sensing Distance: 2 to 15cm Categories: Sensors, Transducers Temperature Range - Operating: -10°C to 60°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 22mA Nominal Output Voltage Difference (Typ) @ Distance: 1.65V @ 2 to 15cm Nominal Output Voltage (Typ) @ Distance: 400mV @ 15cm Introduction Date: August 27, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 086186-GP2Y0A51SK0F
Output Type: Analog
Sensing Distance: 2 to 15cm
Categories: Sensors, Transducers
Temperature Range - Operating: -10°C to 60°C (TA)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 22mA
Nominal Output Voltage Difference (Typ) @ Distance: 1.65V @ 2 to 15cm
Nominal Output Voltage (Typ) @ Distance: 400mV @ 15cm
Introduction Date: August 27, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 086186-GP2Y0A51SK0F
Product Name Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A51SK0F
Unlock Full Specs
to access all available technical data