Manufacturer: Sharp Microelectronics
Win Source Part Number: 086367-GP2Y0A41SK0F
Output Type: Analog
Sensing Distance: 4 to 30cm
Categories: Sensors, Transducers
Temperature Range - Operating: -10°C to 60°C (TA)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 22mA
Nominal Output Voltage Difference (Typ) @ Distance: 2.25V @ 4 to 30cm
Nominal Output Voltage (Typ) @ Distance: 400mV @ 30cm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 086367-GP2Y0A41SK0F |
| Product Name | Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A41SK0F |