Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A21YK0F GP2Y0A21YK0F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 086909-GP2Y0A21YK0F Output Type: Analog Supply Current: 40mA Sensing Distance: 10 ~ 80cm Categories: Sensors, Transducers Temperature Range - Operating: -10°C ~ 60°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Voltage - Output Difference at Distance: 1.9V at 10 ~ 80cm Voltage - Output at Distance: 400mV at 80cm
Request a Quote Datasheet
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 086909-GP2Y0A21YK0F Output Type: Analog Supply Current: 40mA Sensing Distance: 10 ~ 80cm Categories: Sensors, Transducers Temperature Range - Operating: -10°C ~ 60°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Voltage - Output Difference at Distance: 1.9V at 10 ~ 80cm Voltage - Output at Distance: 400mV at 80cm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A21YK0F - 086909-GP2Y0A21YK0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A21YK0F
086909-GP2Y0A21YK0F
Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A21YK0F 086909-GP2Y0A21YK0F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 086909-GP2Y0A21YK0F Output Type: Analog Supply Current: 40mA Sensing Distance: 10 ~ 80cm Categories: Sensors, Transducers Temperature Range - Operating: -10°C ~ 60°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Voltage - Output Difference at Distance: 1.9V at 10 ~ 80cm Voltage - Output at Distance: 400mV at 80cm

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 086909-GP2Y0A21YK0F
Output Type: Analog
Supply Current: 40mA
Sensing Distance: 10 ~ 80cm
Categories: Sensors, Transducers
Temperature Range - Operating: -10°C ~ 60°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Voltage - Output Difference at Distance: 1.9V at 10 ~ 80cm
Voltage - Output at Distance: 400mV at 80cm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 086909-GP2Y0A21YK0F
Product Name Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A21YK0F
Unlock Full Specs
to access all available technical data