Manufacturer: Sharp Microelectronics
Win Source Part Number: 086311-GP2Y0A02YK0F
Output Type: Analog
Family Name: GP2Y0A02
Sensing Distance: 20 to 150cm
Categories: Sensors, Transducers
Temperature Range - Operating: -10°C to 60°C (TA)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 50mA
Nominal Output Voltage Difference (Typ) @ Distance: 2.05V @ 20 to 150cm
Nominal Output Voltage (Typ) @ Distance: 400mV @ 150cm
Alternative Parts (Cross-Reference): GP2Y0A02YK;
Introduction Date: February 04, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 086311-GP2Y0A02YK0F |
| Product Name | Optical Sensors - Optical Sensors - Distance Measuring - GP2Y0A02YK0F |