Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W1001YP GP2W1001YP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 127589-GP2W1001YP Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 10.0mm x 4.4mm x 3.5mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 0.2μA Link Range, Low Power: 20cm, 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 127589-GP2W1001YP Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 10.0mm x 4.4mm x 3.5mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 0.2μA Link Range, Low Power: 20cm, 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W1001YP - 127589-GP2W1001YP - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W1001YP
127589-GP2W1001YP
IrDA Transceiver Modules - GP2W1001YP 127589-GP2W1001YP
Manufacturer: Sharp Microelectronics Win Source Part Number: 127589-GP2W1001YP Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 10.0mm x 4.4mm x 3.5mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 0.2μA Link Range, Low Power: 20cm, 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 127589-GP2W1001YP
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 10.0mm x 4.4mm x 3.5mm
Supply Voltage: 2.7 V to 5.5 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 0.2μA
Link Range, Low Power: 20cm, 1m
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 127589-GP2W1001YP
Product Name IrDA Transceiver Modules - GP2W1001YP
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5000 to 125000 MHz
View Details
RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details