Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W0116YPS GP2W0116YPS

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 852769-GP2W0116YPS Features: IRDA Transceiver Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8543.70.9960 Other Part Number: 425-1915-2, 425-1915-1
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 852769-GP2W0116YPS Features: IRDA Transceiver Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8543.70.9960 Other Part Number: 425-1915-2, 425-1915-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W0116YPS - 852769-GP2W0116YPS - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W0116YPS
852769-GP2W0116YPS
IrDA Transceiver Modules - GP2W0116YPS 852769-GP2W0116YPS
Manufacturer: Sharp Microelectronics Win Source Part Number: 852769-GP2W0116YPS Features: IRDA Transceiver Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8543.70.9960 Other Part Number: 425-1915-2, 425-1915-1

Manufacturer: Sharp Microelectronics
Win Source Part Number: 852769-GP2W0116YPS
Features: IRDA Transceiver
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 4 (72 Hours)
HTSUS: 8543.70.9960
Other Part Number: 425-1915-2, 425-1915-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 852769-GP2W0116YPS
Product Name IrDA Transceiver Modules - GP2W0116YPS
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details