Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W0116YP0F GP2W0116YP0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 37684-GP2W0116YP0F Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.2mm x 2.8mm x 1.9mm Supply Voltage: 2 V to 3.6 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 37684-GP2W0116YP0F Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.2mm x 2.8mm x 1.9mm Supply Voltage: 2 V to 3.6 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W0116YP0F - 37684-GP2W0116YP0F - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W0116YP0F
37684-GP2W0116YP0F
IrDA Transceiver Modules - GP2W0116YP0F 37684-GP2W0116YP0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 37684-GP2W0116YP0F Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.2mm x 2.8mm x 1.9mm Supply Voltage: 2 V to 3.6 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 37684-GP2W0116YP0F
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 7.2mm x 2.8mm x 1.9mm
Supply Voltage: 2 V to 3.6 V
Standards: IrPHY 1.2
Idle Current, Typ @ 25°C: 90μA
Link Range, Low Power: 20cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 37684-GP2W0116YP0F
Product Name IrDA Transceiver Modules - GP2W0116YP0F
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1068-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Frequency 800 to 1900 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details