Sharp Microelectronics of the Americas OEM Parts - OEM Parts (F - I) - GP2W0112YP0F GP2W0112YP0F

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985025-GP2W0112YP0F Packaging: Cut Tape Orientation: Side View Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Data Rate: 115.2 kbps Number of Pins: 9 Wavelength: 870 nm Categories: OEM Parts(F-I) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985025-GP2W0112YP0F Packaging: Cut Tape Orientation: Side View Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Data Rate: 115.2 kbps Number of Pins: 9 Wavelength: 870 nm Categories: OEM Parts(F-I) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GP2W0112YP0F - 985025-GP2W0112YP0F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GP2W0112YP0F
985025-GP2W0112YP0F
OEM Parts - OEM Parts (F - I) - GP2W0112YP0F 985025-GP2W0112YP0F
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985025-GP2W0112YP0F Packaging: Cut Tape Orientation: Side View Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Data Rate: 115.2 kbps Number of Pins: 9 Wavelength: 870 nm Categories: OEM Parts(F-I) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985025-GP2W0112YP0F
Packaging: Cut Tape
Orientation: Side View
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
Data Rate: 115.2 kbps
Number of Pins: 9
Wavelength: 870 nm
Categories: OEM Parts(F-I)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 985025-GP2W0112YP0F
Product Name OEM Parts - OEM Parts (F - I) - GP2W0112YP0F
Unlock Full Specs
to access all available technical data