Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W0110YPS GP2W0110YPS

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 127013-GP2W0110YPS Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.9mm x 2.8mm x 2.2mm Supply Voltage: 2 V to 3.6 V Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 127013-GP2W0110YPS Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.9mm x 2.8mm x 2.2mm Supply Voltage: 2 V to 3.6 V Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W0110YPS - 127013-GP2W0110YPS - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W0110YPS
127013-GP2W0110YPS
IrDA Transceiver Modules - GP2W0110YPS 127013-GP2W0110YPS
Manufacturer: Sharp Microelectronics Win Source Part Number: 127013-GP2W0110YPS Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.9mm x 2.8mm x 2.2mm Supply Voltage: 2 V to 3.6 V Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 127013-GP2W0110YPS
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 7.9mm x 2.8mm x 2.2mm
Supply Voltage: 2 V to 3.6 V
Idle Current, Typ @ 25°C: 90μA
Link Range, Low Power: 20cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 127013-GP2W0110YPS
Product Name IrDA Transceiver Modules - GP2W0110YPS
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Transceiver Modules and Modems - MTQ-LVW3-B01-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 1900 MHz
Package Type Module
View Details
3 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details