Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W0004YP GP2W0004YP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041062-GP2W0004YP Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 9.2mm x 3.9mm x 2.7mm Supply Voltage: 2.4 V to 5.5 V Idle Current, Typ @ 25°C: 1μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041062-GP2W0004YP Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 9.2mm x 3.9mm x 2.7mm Supply Voltage: 2.4 V to 5.5 V Idle Current, Typ @ 25°C: 1μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W0004YP - 1041062-GP2W0004YP - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W0004YP
1041062-GP2W0004YP
IrDA Transceiver Modules - GP2W0004YP 1041062-GP2W0004YP
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041062-GP2W0004YP Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 9.2mm x 3.9mm x 2.7mm Supply Voltage: 2.4 V to 5.5 V Idle Current, Typ @ 25°C: 1μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041062-GP2W0004YP
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 9.2mm x 3.9mm x 2.7mm
Supply Voltage: 2.4 V to 5.5 V
Idle Current, Typ @ 25°C: 1μA
Link Range, Low Power: 20cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1041062-GP2W0004YP
Product Name IrDA Transceiver Modules - GP2W0004YP
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
Synapse RF Engine - RF100P86 - Synapse Wireless
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; RF Microwave
Radio Technique Direct-Sequence Spread Spectrum
View Details
RF Transceiver Modules and Modems - CC-MX-L96C-Z1-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 MHz
View Details
3 suppliers