Manufacturer: Sharp Microelectronics
Win Source Part Number: 091931-GP2S700HCP
Category: Sensors Transducers
Family: Optical Sensors - Reflective - Analog Output
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -25°C ~ 85°C
Package: 4-SMD
Response Time: 20µs
Standard Package: 1
Catalog: GP2S700HCP
Output Type: Phototransistor
Voltage - Collector Emitter Breakdown (Max): 35V
Current - Collector (Ic) (Max): 20mA
Current - DC Forward (If) (Max): 50mA
Sensing Method: Reflective
Family Name: GP2S700HCP
Sensing Distance: 0.217" (5.5mm)
Introduction Date: August 31, 2002
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 091931-GP2S700HCP |
| Product Name | Sensors Transducers |