Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S60 GP2S60

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041061-GP2S60 Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): GP2S24CJ000F; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041061-GP2S60 Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): GP2S24CJ000F; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S60 - 1041061-GP2S60 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S60
1041061-GP2S60
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S60 1041061-GP2S60
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041061-GP2S60 Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): GP2S24CJ000F; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041061-GP2S60
Packaging: Reel - TR
Response Time: 20μs, 20μs
Mounting: SMD (SMT)
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.028" (0.7mm)
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): GP2S24CJ000F;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1041061-GP2S60
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S60
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 1.8 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motion Sensor ICs - 1464866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details