Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40J0000F GP2S40J0000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067682-GP2S40J0000F Packaging: Tube/Rail Response Time: 50μs, 50μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Family Name: GP2S40 Sensing Distance: 0.138" (3.5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): NJL5365K; NJL5265KB; NJL#5365K; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067682-GP2S40J0000F Packaging: Tube/Rail Response Time: 50μs, 50μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Family Name: GP2S40 Sensing Distance: 0.138" (3.5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): NJL5365K; NJL5265KB; NJL#5365K; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40J0000F - 067682-GP2S40J0000F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40J0000F
067682-GP2S40J0000F
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40J0000F 067682-GP2S40J0000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 067682-GP2S40J0000F Packaging: Tube/Rail Response Time: 50μs, 50μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Family Name: GP2S40 Sensing Distance: 0.138" (3.5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): NJL5365K; NJL5265KB; NJL#5365K; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 067682-GP2S40J0000F
Packaging: Tube/Rail
Response Time: 50μs, 50μs
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Family Name: GP2S40
Sensing Distance: 0.138" (3.5mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): NJL5365K; NJL5265KB; NJL#5365K;
Introduction Date: February 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - GP2S40J0000F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
GP2S40J0000F
Sensors, Transducers - Optical Sensors - Reflective - Analog Output GP2S40J0000F
PHOTOINTERRUPTER REFLEC 3MM PC

PHOTOINTERRUPTER REFLEC 3MM PC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 067682-GP2S40J0000F GP2S40J0000F
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40J0000F Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1905278P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA - 877231-LM26CIM5X-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details