Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40 GP2S40

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177530-GP2S40 Packaging: Bulk Mounting Style: Through Hole Response Time: 50μs, 50μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.256" (6.5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177530-GP2S40 Packaging: Bulk Mounting Style: Through Hole Response Time: 50μs, 50μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.256" (6.5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40 - 1177530-GP2S40 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40
1177530-GP2S40
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40 1177530-GP2S40
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177530-GP2S40 Packaging: Bulk Mounting Style: Through Hole Response Time: 50μs, 50μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.256" (6.5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177530-GP2S40
Packaging: Bulk
Mounting Style: Through Hole
Response Time: 50μs, 50μs
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.256" (6.5mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: PCB Mount
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
GP2S40
Sensors, Transducers - Optical Sensors - Reflective - Analog Output GP2S40
PHOTOINTERRUPTER REFLEC 6.5MM PC

PHOTOINTERRUPTER REFLEC 6.5MM PC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1177530-GP2S40 GP2S40
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20SITLX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers