Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S27T3J00F GP2S27T3J00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 130008-GP2S27T3J00F Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Family Name: GP2S27 Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): GP2S60; GP2S60B; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 130008-GP2S27T3J00F Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Family Name: GP2S27 Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): GP2S60; GP2S60B; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S27T3J00F - 130008-GP2S27T3J00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S27T3J00F
130008-GP2S27T3J00F
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S27T3J00F 130008-GP2S27T3J00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 130008-GP2S27T3J00F Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Family Name: GP2S27 Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): GP2S60; GP2S60B; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 130008-GP2S27T3J00F
Packaging: Reel - TR
Response Time: 20μs, 20μs
Mounting: SMD (SMT)
Output Type: Phototransistor
Sensing Method: Reflective
Family Name: GP2S27
Sensing Distance: 0.028" (0.7mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): GP2S60; GP2S60B;
Introduction Date: February 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - GP2S27T3J00F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
GP2S27T3J00F
Sensors, Transducers - Optical Sensors - Reflective - Analog Output GP2S27T3J00F
PHOTOINTERRUPTER REFL 0.7MM SMD

PHOTOINTERRUPTER REFL 0.7MM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 130008-GP2S27T3J00F GP2S27T3J00F
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S27T3J00F Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2576778 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details