Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S27T2J00F GP2S27T2J00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177528-GP2S27T2J00F Packaging: Reel Mounting Style: SMD Response Time: 20μs, 20μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SMD Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 5 (48 Hours)
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177528-GP2S27T2J00F Packaging: Reel Mounting Style: SMD Response Time: 20μs, 20μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SMD Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 5 (48 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S27T2J00F - 1177528-GP2S27T2J00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S27T2J00F
1177528-GP2S27T2J00F
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S27T2J00F 1177528-GP2S27T2J00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177528-GP2S27T2J00F Packaging: Reel Mounting Style: SMD Response Time: 20μs, 20μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SMD Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 5 (48 Hours)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177528-GP2S27T2J00F
Packaging: Reel
Mounting Style: SMD
Response Time: 20μs, 20μs
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.028" (0.7mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-SMD
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 5 (48 Hours)

Buy Now
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - GP2S27T2J00F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
GP2S27T2J00F
Sensors, Transducers - Optical Sensors - Reflective - Analog Output GP2S27T2J00F
PHOTOINTERRUPTER REFL 0.7MM SMD

PHOTOINTERRUPTER REFL 0.7MM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1177528-GP2S27T2J00F GP2S27T2J00F
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S27T2J00F Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 85-030G-0U - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-TPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details